Te-Co, Inc. Zinc Plated Leveling Pad: 3/8-16 Thread 44431

Description
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Zinc Plated Leveling Pad: 3/8-16 Thread - 44431 - Te-Co, Inc.
Union, OH, USA
Zinc Plated Leveling Pad: 3/8-16 Thread
44431
Zinc Plated Leveling Pad: 3/8-16 Thread 44431
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel with Zinc Plate
  • Yellow Chromate Finish
  • Many sizes conform to TCMAI standards
  • Pads swivel 10 degrees from vertical in any direction
  • Large pad diameter provides solid support
  • Use as a foot for machine tools, benches, electronic racks, etc.
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44431
Product Name Zinc Plated Leveling Pad: 3/8-16 Thread
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623227 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 76.07 lbs (34.50 kg)
Thickness 0.79 inch (20.00 mm)
View Details
Original Series Socket Style – Stainless Steel - SSP306B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Wire Rope Isolator - HCWR-Jack-up-Wire-Rope-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details
 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details