Te-Co, Inc. Leveling Pad - Black Oxide Finish: 3/4-10 Thread 44404

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc. Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc. Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Leveling Pad - Black Oxide Finish: 3/4-10 Thread
44404
Leveling Pad - Black Oxide Finish: 3/4-10 Thread 44404
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc. Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Pads swivel 10 degrees from vertical in any direction
  • Large pad diameter provides solid support
  • Use as a foot for machine tools, branches, electronic racks, etc.
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44404
Product Name Leveling Pad - Black Oxide Finish: 3/4-10 Thread
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details
Tapped Leveling Mounts - 32660 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Anti Vibration Mounts - 1264293 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 30.87 lbs (14.00 kg)
Thickness 0.79 inch (20.00 mm)
View Details
LEVELING GLIDE - MKRL-50-16-78B6 - MKRL-50-16-78B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details