Te-Co, Inc. Leveling Pad - Black Oxide Finish: 3/8-16 Thread 44401

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc. Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc. Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Leveling Pad - Black Oxide Finish: 3/8-16 Thread
44401
Leveling Pad - Black Oxide Finish: 3/8-16 Thread 44401
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc. Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Pads swivel 10 degrees from vertical in any direction
  • Large pad diameter provides solid support
  • Use as a foot for machine tools, branches, electronic racks, etc.
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44401
Product Name Leveling Pad - Black Oxide Finish: 3/8-16 Thread
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details
Threaded Leveling Pads - 32522 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Anti Vibration Mounts - 1712652 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 22.05 lbs (10.00 kg)
Thickness 0.75 inch (19.00 mm)
View Details
LEVELING GLIDE - MKRL-40-10-80B6 - MKRL-40-10-80B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details