Te-Co, Inc. Tapped Jig Feet: 3/4 Height x 7/8 Diameter 44155

Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table
Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Suppliers

Company
Product
Description
Supplier Links
Tapped Jig Feet: 3/4 Height x 7/8 Diameter - 44155 - Te-Co, Inc.
Union, OH, USA
Tapped Jig Feet: 3/4 Height x 7/8 Diameter
44155
Tapped Jig Feet: 3/4 Height x 7/8 Diameter 44155
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Product Information

Material: 1018 Steel
Black Oxide Finish
Case Hardened
Use to support or locate workpiece.
Use to raise jigs and fixtures off machine table

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44155
Product Name Tapped Jig Feet: 3/4 Height x 7/8 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Vibration Materials for Anchor-Free Seismic Restraint - Tack Gel - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Tapped Leveling Pads - 32552 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Anti Vibration Mounts - 1623214 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 793.80 lbs (360.00 kg)
Thickness 1.73 inch (44.00 mm)
View Details
STAINLESS STEEL LEG LEVELER - MKRLS-32/10/80 - MKRLS-32/10/80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details