Te-Co, Inc. Tapped Jig Feet: 1 Height x 5/8 Diameter 44153

Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table
Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Suppliers

Company
Product
Description
Supplier Links
Tapped Jig Feet: 1 Height x 5/8 Diameter - 44153 - Te-Co, Inc.
Union, OH, USA
Tapped Jig Feet: 1 Height x 5/8 Diameter
44153
Tapped Jig Feet: 1 Height x 5/8 Diameter 44153
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Product Information

Material: 1018 Steel
Black Oxide Finish
Case Hardened
Use to support or locate workpiece.
Use to raise jigs and fixtures off machine table

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44153
Product Name Tapped Jig Feet: 1 Height x 5/8 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details
Anti Vibration Mounts - 1265969 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 674.73 lbs (306.00 kg)
Thickness 0.59 inch (15.00 mm)
View Details
SS GLIDE - ADPS55-12-120 - ADPS55-12-120 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details