Te-Co, Inc. Tapped Jig Feet: 1/2 Height x 5/8 Diameter 44151

Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table
Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Suppliers

Company
Product
Description
Supplier Links
Tapped Jig Feet: 1/2 Height x 5/8 Diameter - 44151 - Te-Co, Inc.
Union, OH, USA
Tapped Jig Feet: 1/2 Height x 5/8 Diameter
44151
Tapped Jig Feet: 1/2 Height x 5/8 Diameter 44151
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Product Information

Material: 1018 Steel
Black Oxide Finish
Case Hardened
Use to support or locate workpiece.
Use to raise jigs and fixtures off machine table

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44151
Product Name Tapped Jig Feet: 1/2 Height x 5/8 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Tandem Unitized Center Bolt Mount, 150lbs Norminal Load Rating, 0.01in. Norminal Deflection Rating, 1.16in. Diameter. Material: Natural Rubber. - A10Z42-A3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.59 inch (14.99 mm)
View Details
Anti Vibration Mount-for.047
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details