Te-Co, Inc. Tapped Jig Feet: 3/8 Height x 5/8 Diameter 44150

Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table
Description
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Suppliers

Company
Product
Description
Supplier Links
Tapped Jig Feet: 3/8 Height x 5/8 Diameter - 44150 - Te-Co, Inc.
Union, OH, USA
Tapped Jig Feet: 3/8 Height x 5/8 Diameter
44150
Tapped Jig Feet: 3/8 Height x 5/8 Diameter 44150
Product Information Material: 1018 Steel Black Oxide Finish Case Hardened Use to support or locate workpiece. Use to raise jigs and fixtures off machine table

Product Information

Material: 1018 Steel
Black Oxide Finish
Case Hardened
Use to support or locate workpiece.
Use to raise jigs and fixtures off machine table

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44150
Product Name Tapped Jig Feet: 3/8 Height x 5/8 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 17.00 lbs (7.71 kg)
Thickness 0.63 inch (16.00 mm)
View Details
Anti Vibration Mount-for.047
Specs
Application Vibration Isolation
Features Threaded Stud
View Details