Te-Co, Inc. Button Jig Feet: 1-1/2 Height x 1-1/4 Diameter 44121

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw

Suppliers

Company
Product
Description
Supplier Links
Button Jig Feet: 1-1/2 Height x 1-1/4 Diameter - 44121 - Te-Co, Inc.
Union, OH, USA
Button Jig Feet: 1-1/2 Height x 1-1/4 Diameter
44121
Button Jig Feet: 1-1/2 Height x 1-1/4 Diameter 44121
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Screw not furnished
  • Length dimension is finished ground
  • Use to locate or support workpiece
  • Use to raise jigs and fixtures off machine table
  • 10-32 Flat Head Machine Screw
  • # Socket Head Cap Screw
  • *Flat Head Cap Screw
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44121
Product Name Button Jig Feet: 1-1/2 Height x 1-1/4 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Flat Feet - 19352 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Anti Vibration Mounts - 1264906 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 149.63 lbs (67.86 kg)
Thickness 0.79 inch (20.00 mm)
View Details
SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M10 - SAJ30-12-6M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details