Te-Co, Inc. Button Jig Feet: 3/4 Height x 7/8 Diameter 44117

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw

Suppliers

Company
Product
Description
Supplier Links
Button Jig Feet: 3/4 Height x 7/8 Diameter - 44117 - Te-Co, Inc.
Union, OH, USA
Button Jig Feet: 3/4 Height x 7/8 Diameter
44117
Button Jig Feet: 3/4 Height x 7/8 Diameter 44117
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Screw not furnished
  • Length dimension is finished ground
  • Use to locate or support workpiece
  • Use to raise jigs and fixtures off machine table
  • 10-32 Flat Head Machine Screw
  • # Socket Head Cap Screw
  • *Flat Head Cap Screw
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44117
Product Name Button Jig Feet: 3/4 Height x 7/8 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details
Threaded Leveling Mounts - 32673 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Anti Vibration Mounts - 1712616 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 10.36 lbs (4.70 kg)
Thickness 0.31 inch (8.00 mm)
View Details
STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80 - MKPLS-50/12/80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details