Te-Co, Inc. Steel Male (Top) Spherical Washer: 5/8 Stud Size 42724

Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Steel Male (Top) Spherical Washer: 5/8 Stud Size - 42724 - Te-Co, Inc.
Union, OH, USA
Steel Male (Top) Spherical Washer: 5/8 Stud Size
42724
Steel Male (Top) Spherical Washer: 5/8 Stud Size 42724
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Case Hardened
  • Material: 12L14 steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42724
Product Name Steel Male (Top) Spherical Washer: 5/8 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Advantages Of Wave Spring - LMS25-M2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Nickel Alloy; Steel; StainlessSteel
View Details
small PTFE washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Self-Sealing Washer - 75082 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers