Te-Co, Inc. Steel Male (Top) Spherical Washer: 7/16 and 1/2 Stud Size 42723

Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Steel Male (Top) Spherical Washer: 7/16 and 1/2 Stud Size - 42723 - Te-Co, Inc.
Union, OH, USA
Steel Male (Top) Spherical Washer: 7/16 and 1/2 Stud Size
42723
Steel Male (Top) Spherical Washer: 7/16 and 1/2 Stud Size 42723
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Case Hardened
  • Material: 12L14 steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42723
Product Name Steel Male (Top) Spherical Washer: 7/16 and 1/2 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
External Lock Washer, 1/4 Screw Size, 0.5in. Outside Diameter, .025in. Thick, Material- Stainless Steel. - A 9X21-E25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.500 inch (12.700 mm)
View Details
Single Turn Overlap Wave Spring Washer - JBT-022 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.866 inch (22.000 mm)
View Details
Wave Spring - C125-H10 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details