Te-Co, Inc. Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size 42721

Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size - 42721 - Te-Co, Inc.
Union, OH, USA
Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size
42721
Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size 42721
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Case Hardened
  • Material: 12L14 steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42721
Product Name Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Heavy Duty Flat Washers - 31962 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details