Te-Co, Inc. Steel Spherical Washer Assembly: 5/16 and 3/8 Stud Size 42702

Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Steel Spherical Washer Assembly: 5/16 and 3/8 Stud Size - 42702 - Te-Co, Inc.
Union, OH, USA
Steel Spherical Washer Assembly: 5/16 and 3/8 Stud Size
42702
Steel Spherical Washer Assembly: 5/16 and 3/8 Stud Size 42702
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Case Hardened
  • Material: 12L14 steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42702
Product Name Steel Spherical Washer Assembly: 5/16 and 3/8 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers & Shims - PW-25X36X1.50 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 1.430 to 1.500 inch (36.322 to 38.100 mm)
View Details
Self Aligning Washers (2 Piece) - 41206 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 5/8"
View Details
Washers - 2452882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Galvanized
Inside Diameter 0.307 inch (7.798 mm)
View Details