Te-Co, Inc. Stainless Steel Flat Washer: 1/2 Stud Size 42665

Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.
Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Flat Washer: 1/2 Stud Size - 42665 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Flat Washer: 1/2 Stud Size
42665
Stainless Steel Flat Washer: 1/2 Stud Size 42665
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Product Information

  • Black Oxide Finish: steel washers only
  • Case Hardened: steel washers only
  • Material: C1010 Steel or 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • Large Quantities quoted upon request
  • Metric dimensions in millimeters
  • Standard package quantity 42600-42609: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42665
Product Name Stainless Steel Flat Washer: 1/2 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Washers & Shims - PW-90X110X0.2 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.160 to 0.200 inch (4.064 to 5.080 mm)
View Details
Heavy Duty Square Washers - 31937 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Washers - 2873964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; A2/304 Stainless Steel
Inside Diameter 0.394 inch (10.000 mm)
View Details