Te-Co, Inc. Stainless Steel Flat Washer: 1/4 Stud Size 42661

Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.
Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Flat Washer: 1/4 Stud Size - 42661 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Flat Washer: 1/4 Stud Size
42661
Stainless Steel Flat Washer: 1/4 Stud Size 42661
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Product Information

  • Black Oxide Finish: steel washers only
  • Case Hardened: steel washers only
  • Material: C1010 Steel or 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • Large Quantities quoted upon request
  • Metric dimensions in millimeters
  • Standard package quantity 42600-42609: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42661
Product Name Stainless Steel Flat Washer: 1/4 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-63X80X0.15 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.110 to 0.150 inch (2.794 to 3.810 mm)
View Details
Washer - 7089A4/316L13588 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
thin ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details