Te-Co, Inc. Heavy Duty Hardened Flat Washer: 7/8 Stud Size 42626

Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hardened Flat Washer: 7/8 Stud Size - 42626 - Te-Co, Inc.
Union, OH, USA
Heavy Duty Hardened Flat Washer: 7/8 Stud Size
42626
Heavy Duty Hardened Flat Washer: 7/8 Stud Size 42626
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • C1010 Material
  • Large Quantities quoted upon request
  • Standard package quantity 42619-42626: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42626
Product Name Heavy Duty Hardened Flat Washer: 7/8 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-22X30X1 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.950 to 1.000 inch (24.130 to 25.400 mm)
View Details
Washer - 7089A4/316L170HV300109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M16
View Details
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details