Te-Co, Inc. Heavy Duty Hardened Flat Washer: 5/8 Stud Size 42624

Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hardened Flat Washer: 5/8 Stud Size - 42624 - Te-Co, Inc.
Union, OH, USA
Heavy Duty Hardened Flat Washer: 5/8 Stud Size
42624
Heavy Duty Hardened Flat Washer: 5/8 Stud Size 42624
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • C1010 Material
  • Large Quantities quoted upon request
  • Standard package quantity 42619-42626: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42624
Product Name Heavy Duty Hardened Flat Washer: 5/8 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Self Aligning Washers (2 Piece) - 41205 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 1/2"
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details