Te-Co, Inc. Heavy Duty Hardened Flat Washer: 1/2 Stud Size 42623

Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hardened Flat Washer: 1/2 Stud Size - 42623 - Te-Co, Inc.
Union, OH, USA
Heavy Duty Hardened Flat Washer: 1/2 Stud Size
42623
Heavy Duty Hardened Flat Washer: 1/2 Stud Size 42623
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • C1010 Material
  • Large Quantities quoted upon request
  • Standard package quantity 42619-42626: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42623
Product Name Heavy Duty Hardened Flat Washer: 1/2 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-50X62X0.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.450 to 0.500 inch (11.430 to 12.700 mm)
View Details
Washer - 7089A4/316L13088 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M12
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details