Te-Co, Inc. Hardened Flat Washer: #8 Stud Size 42614

Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.
Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Hardened Flat Washer: #8 Stud Size - 42614 - Te-Co, Inc.
Union, OH, USA
Hardened Flat Washer: #8 Stud Size
42614
Hardened Flat Washer: #8 Stud Size 42614
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Product Information

  • Black Oxide Finish: steel washers only
  • Case Hardened: steel washers only
  • Material: C1010 Steel or 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • Large Quantities quoted upon request
  • Metric dimensions in millimeters
  • Standard package quantity 42600-42609: 50 pcs.

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42614
Product Name Hardened Flat Washer: #8 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-45X56X1 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.950 to 1.000 inch (24.130 to 25.400 mm)
View Details
Washer - 7089A4/316L250HV300109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M24
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details