Te-Co, Inc. Hardened Flat Washer: 5/16 Stud Size 42602

Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.
Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Hardened Flat Washer: 5/16 Stud Size - 42602 - Te-Co, Inc.
Union, OH, USA
Hardened Flat Washer: 5/16 Stud Size
42602
Hardened Flat Washer: 5/16 Stud Size 42602
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Product Information

  • Black Oxide Finish: steel washers only
  • Case Hardened: steel washers only
  • Material: C1010 Steel or 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • Large Quantities quoted upon request
  • Metric dimensions in millimeters
  • Standard package quantity 42600-42609: 50 pcs.

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42602
Product Name Hardened Flat Washer: 5/16 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers & Shims - PW-160X190X0.25 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.210 to 0.250 inch (5.334 to 6.350 mm)
View Details
Heavy Duty Square Washers - 31921 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Washers - 6657299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material StainlessSteel; Stainless steel
Finish Plain
View Details