Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip 34003

Description
Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8"
Description
Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8"

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip - 34003 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip
34003
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip 34003
Holding Pressure: 100 lbs. Handle Moves 62 degrees Bar Moves 116 degrees Smallest wide opening hold down clamp Open arm allows spindle adjustment Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle Assembly (Part No. 34534) Includes vinyl grip Base has 11/64" diameter holes for #8 cap screws. * Straight base type dimension ** Width of "T": 1-5/8"

Holding Pressure: 100 lbs.
Handle Moves 62 degrees
Bar Moves 116 degrees

  • Smallest wide opening hold down clamp
  • Open arm allows spindle adjustment
  • Furnished with two Flanged Washers {Part No. 34501) and Neoprene Tipped Spindle
  • Assembly (Part No. 34534)
  • Includes vinyl grip
  • Base has 11/64" diameter holes for #8 cap screws.

* Straight base type dimension
** Width of "T": 1-5/8"

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 34003
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-16X22X1 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.950 to 1.000 inch (24.130 to 25.400 mm)
View Details
Washer - 7089D8105109 - BUMAX®
Specs
Material StainlessSteel; Super Duplex
Metric Size M10
View Details
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details