Te-Co, Inc. Hand Knob Head Swivel Screw Clamp: 3/8-16 Thread Size x 1-7/16 Length 31141

Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary
Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Suppliers

Company
Product
Description
Supplier Links
Hand Knob Head Swivel Screw Clamp: 3/8-16 Thread Size x 1-7/16 Length - 31141 - Te-Co, Inc.
Union, OH, USA
Hand Knob Head Swivel Screw Clamp: 3/8-16 Thread Size x 1-7/16 Length
31141
Hand Knob Head Swivel Screw Clamp: 3/8-16 Thread Size x 1-7/16 Length 31141
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Product Information

  • Material: 12L14 Steel on all screw parts
  • Black Oxide Finish
  • Order pads separately
  • Use when hand tightening is necessary
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 31141
Product Name Hand Knob Head Swivel Screw Clamp: 3/8-16 Thread Size x 1-7/16 Length
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Knob Material Metal
Material Description 12L14 Steel on all Screw Parts
Unlock Full Specs
to access all available technical data

Similar Products

Ball Knob (Self-locking) - BLG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black
Features Locking/Latching
View Details
Yellow Acetal, 5/16 Knurled Knobs For Thumb Screw - A 9M41-Y8398906 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Yellow Acetal
Screw Thread Specifications 5/16
View Details
Dual Pointer Control Knob - 8565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Clamping Knobs - 2845447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details