Te-Co, Inc. Hand Knob Head Swivel Screw Clamp: 5/16-18 Thread Size x 2-15/32 Length 31133

Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary
Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Suppliers

Company
Product
Description
Supplier Links
Hand Knob Head Swivel Screw Clamp: 5/16-18 Thread Size x 2-15/32 Length - 31133 - Te-Co, Inc.
Union, OH, USA
Hand Knob Head Swivel Screw Clamp: 5/16-18 Thread Size x 2-15/32 Length
31133
Hand Knob Head Swivel Screw Clamp: 5/16-18 Thread Size x 2-15/32 Length 31133
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Product Information

  • Material: 12L14 Steel on all screw parts
  • Black Oxide Finish
  • Order pads separately
  • Use when hand tightening is necessary
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 31133
Product Name Hand Knob Head Swivel Screw Clamp: 5/16-18 Thread Size x 2-15/32 Length
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Knob Material Metal
Material Description 12L14 Steel on all Screw Parts
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Thermoplastic Push/Pull Knobs - 32226 - Jergens, Inc.
Specs
Knob Type Push/Pull
Colors / Finishes Available Matte
Knob Material Plastic
View Details
Soft-touch Tapered Knob - STG-N-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene
View Details
Clamping Knobs - 1883465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Two Part Mouldings Inner Moulding Polypropylene Over Moulded with ’Soft Touch’ Thermoplastic Elastomer
View Details