Te-Co, Inc. Dog Point Hand Knob Screw: 3/8-16 Thread x 2-1/6 Length 31040

Description
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws
Description
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Suppliers

Company
Product
Description
Supplier Links
Dog Point Hand Knob Screw: 3/8-16 Thread x 2-1/6 Length - 31040 - Te-Co, Inc.
Union, OH, USA
Dog Point Hand Knob Screw: 3/8-16 Thread x 2-1/6 Length
31040
Dog Point Hand Knob Screw: 3/8-16 Thread x 2-1/6 Length 31040
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Product Information

  • Material:
    • Knob: Cast Aluminum
    • Stem: 12L14 Steel
  • Stem only: Black Oxide Finish, Case Hardened
  • Many sizes conform to TCMAI standards
  • Use when hand tightening is necessary for holding or clamping
  • Dog point prevents damage to end threads
  • Dog Point Hand Knob Screws
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 31040
Product Name Dog Point Hand Knob Screw: 3/8-16 Thread x 2-1/6 Length
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Knob Material Metal
Material Description Cast Aluminum Knob, Steel Stem
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Steel Knurled Control Knobs - 21204 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Fluted Grip Knob - SMFK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Clamping Knobs - 1883451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details