Te-Co, Inc. Dog Point Hand Knob Screw: 1/4-20 Thread x 1-1/2 Length 31025

Description
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws
Description
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Suppliers

Company
Product
Description
Supplier Links
Dog Point Hand Knob Screw: 1/4-20 Thread x 1-1/2 Length - 31025 - Te-Co, Inc.
Union, OH, USA
Dog Point Hand Knob Screw: 1/4-20 Thread x 1-1/2 Length
31025
Dog Point Hand Knob Screw: 1/4-20 Thread x 1-1/2 Length 31025
Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws

Product Information

  • Material:
    • Knob: Cast Aluminum
    • Stem: 12L14 Steel
  • Stem only: Black Oxide Finish, Case Hardened
  • Many sizes conform to TCMAI standards
  • Use when hand tightening is necessary for holding or clamping
  • Dog point prevents damage to end threads
  • Dog Point Hand Knob Screws
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 31025
Product Name Dog Point Hand Knob Screw: 1/4-20 Thread x 1-1/2 Length
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Knob Material Metal
Material Description Cast Aluminum Knob, Steel Stem
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Star
Knob Material Plastic
Material Description Thermoplastic
View Details
Gray Delrin, M10 Tee Knobs Head Thumb Screw - A 9M41MG8398940 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Gray Delrin
Screw Thread Specifications M10
View Details
ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Instrumentation Knob - 8559 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers