Te-Co, Inc. 2-56 UNC Tapped Hole Location Gages 10317

Description
Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to simplify calculation of the hole spread All diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request * C Diameter: +.0002/-.0000
Description
Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to simplify calculation of the hole spread All diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request * C Diameter: +.0002/-.0000

Suppliers

Company
Product
Description
Supplier Links
2-56 UNC Tapped Hole Location Gages - 10317 - Te-Co, Inc.
Union, OH, USA
2-56 UNC Tapped Hole Location Gages
10317
2-56 UNC Tapped Hole Location Gages 10317
Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to simplify calculation of the hole spread All diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request * C Diameter: +.0002/-.0000

Product Information

  • Material:
    • Body: 52100 Steel
    • Collar:12L14 Steel
  • Black Oxide Finish on collar only
  • Two Piece Construction
  • Use to accurately measure the distance between two tapped holes in a workpiece
  • Shaft size is the same diameter on all gages to simplify calculation of the hole spread
    • All diameters are concentric within .0002 T.I.R.
  • English:
    • Thread Class: 3A
    • Left-hand thread, helicoil, or other non-standard gages quoted upon request
  • Metric:
    • Thread Class: 6G
    • ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request

* C Diameter: +.0002/-.0000

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Dimensional Gages and Instruments
Product Number 10317
Product Name 2-56 UNC Tapped Hole Location Gages
Mounting / Loading Options Screwed into the tapped hole
Unlock Full Specs
to access all available technical data

Similar Products

Premium Short Shank Inspection Balls - 29066 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-400/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details