Te-Co, Inc. 1/2-20 UNF Tapped Hole Location Gages 10314

Description
Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to simplify calculation of the hole spread All diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request * C Diameter: +.0002/-.0000
Description
Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to simplify calculation of the hole spread All diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request * C Diameter: +.0002/-.0000

Suppliers

Company
Product
Description
Supplier Links
1/2-20 UNF Tapped Hole Location Gages - 10314 - Te-Co, Inc.
Union, OH, USA
1/2-20 UNF Tapped Hole Location Gages
10314
1/2-20 UNF Tapped Hole Location Gages 10314
Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to simplify calculation of the hole spread All diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request * C Diameter: +.0002/-.0000

Product Information

  • Material:
    • Body: 52100 Steel
    • Collar:12L14 Steel
  • Black Oxide Finish on collar only
  • Two Piece Construction
  • Use to accurately measure the distance between two tapped holes in a workpiece
  • Shaft size is the same diameter on all gages to simplify calculation of the hole spread
    • All diameters are concentric within .0002 T.I.R.
  • English:
    • Thread Class: 3A
    • Left-hand thread, helicoil, or other non-standard gages quoted upon request
  • Metric:
    • Thread Class: 6G
    • ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted upon request

* C Diameter: +.0002/-.0000

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Dimensional Gages and Instruments
Product Number 10314
Product Name 1/2-20 UNF Tapped Hole Location Gages
Mounting / Loading Options Screwed into the tapped hole
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Bench Micrometer - SuperMicrometer™ : Model 501 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Flat Washer (Spacer) Thickness Measurement System - RF035 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details