TE Connectivity 0 OHM 4W Resistor ZR0207T

Description
RES 0 OHM 1/4W JUMPER AXIAL Product overview: ZR0207T from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ZR0207T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0 OHM 1/4W JUMPER AXIAL Product overview: ZR0207T from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ZR0207T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 OHM 4W Resistor - 53-ZR0207T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 4W Resistor
53-ZR0207T
0 OHM 4W Resistor 53-ZR0207T
RES 0 OHM 1/4W JUMPER AXIAL Product overview: ZR0207T from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ZR0207T can be used for catalog matching and distributor lookup.

RES 0 OHM 1/4W JUMPER AXIAL Product overview: ZR0207T from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ZR0207T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1009168-ZR0207T
Resistors - Through Hole Resistors 1009168-ZR0207T
Win Source Part Number: 1009168-ZR0207T Category: Resistors>Through Hole Resistors Series: ZR, Neohm Package: Bulk Standard Package: 8,000 Tolerance: Jumper Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 0 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1623934-8 Base Product Number: ZR02

Win Source Part Number: 1009168-ZR0207T
Category: Resistors>Through Hole Resistors
Series: ZR, Neohm
Package: Bulk
Standard Package: 8,000
Tolerance: Jumper
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1623934-8
Base Product Number: ZR02

Buy Now Datasheet
Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity - 69AH5727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity
69AH5727
Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity 69AH5727
RES, 0R, 0.25W, METAL FOIL ROHS COMPLIANT: YES

RES, 0R, 0.25W, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-ZR0207T 1009168-ZR0207T 69AH5727
Product Name 0 OHM 4W Resistor Resistors - Through Hole Resistors Res, 0R, 0.25W, Metal Foil Rohs Compliant Neohm Te Connectivity
Resistance Range 0.0 ohms 0.0 ohms
Standards and Certifications RoHS RoHS
Technology / Construction Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details