TE Connectivity Power Contacts ZPF000000000205382

Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 650 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Finish : Bright Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 20 MM  [.787 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Dimensions Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 Industry Standards UL Rating : None Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 650 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Finish : Bright Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 20 MM  [.787 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Dimensions Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 Industry Standards UL Rating : None Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - ZPF000000000205382 - TE Connectivity
Berwyn, PA, United States
Power Contacts
ZPF000000000205382
Power Contacts ZPF000000000205382
Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 650 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Finish : Bright Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter : 20 MM  [.787 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Dimensions Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 4000 Operating Voltage (VDC) : 4000 Industry Standards UL Rating : None Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 650
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Orientation : Right Angle
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Size : Size 20
  • Contact Type : Pin
  • Mating Pin Diameter : 20 MM  [.787 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Bright

Dimensions


  • Wire Size (MMSQ) : 50

Electrical Characteristics


  • Operating Voltage (VAC) : 4000
  • Operating Voltage (VDC) : 4000

Industry Standards


  • UL Rating : None

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number ZPF000000000205382
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details