TE Connectivity Standard Circular Connectors ZPF000000000202556

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Contact Layout Arrangement : 14 - 7 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Solder Mount Polarization Code : 7 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Solder Receptacle Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Contact Layout Arrangement : 14 - 7 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Solder Mount Polarization Code : 7 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Solder Receptacle Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000202556 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000202556
Standard Circular Connectors ZPF000000000202556
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Contact Layout Arrangement : 14 - 7 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Solder Mount Polarization Code : 7 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Solder Receptacle Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Primary Product Color : Natural
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Passivated Stainless Steel Firewall

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Number of Positions : 7
  • Number of Signal Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Layout Arrangement : 14 - 7
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .52 - 1.31
  • Wire Size (AWG) : 16 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 14

Industry Standards


  • Compatible With Approved Standards Products : EN2997

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Solder Mount
  • Polarization Code : 7

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Solder Receptacle

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now Datasheet
Hermetic Connector - ZPF000000000202556 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
ZPF000000000202556
Hermetic Connector ZPF000000000202556
Hermetics North America

Hermetics North America

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
ZPF000000000202556
Hermetic Connector ZPF000000000202556
Hermetics North America

Hermetics North America

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000202556 ZPF000000000202556
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers