TE Connectivity Standard Circular Connectors ZPF000000000202111

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 8 - 3 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 08 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : 6 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Device Prewired : No Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 8 - 3 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 08 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : 6 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Device Prewired : No Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000202111 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000202111
Standard Circular Connectors ZPF000000000202111
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Aluminum Alloy Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 8 - 3 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 08 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : 6 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Device Prewired : No Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Primary Product Color : Black
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Anodized

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 8 - 3
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 20 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 08

Industry Standards


  • Compatible With Approved Standards Products : EN2997

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : 6

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Device
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000202111
Unspecified Connectors ZPF000000000202111
Engine

Engine

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000202111 ZPF000000000202111
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-09-2-Z-WR5-09-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details