TE Connectivity Standard Circular Connectors ZPF000000000201525

Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Number of Positions : 26 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 16 - 26 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 16 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug with RFI Fingers Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Number of Positions : 26 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 16 - 26 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 16 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug with RFI Fingers Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000201525 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000201525
Standard Circular Connectors ZPF000000000201525
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Aluminum Shell Plating Material : Cadmium Configuration Features Contacts Preloaded : No Number of Positions : 26 Number of Signal Positions : 26 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 16 - 26 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 16 Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plug with RFI Fingers Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : No
  • Primary Product Color : Natural
  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 26
  • Number of Signal Positions : 26

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 16 - 26
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 20 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Housing Features


  • Circular Connector Shell Size : 16

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plug with RFI Fingers

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000201525
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Standard Circular Connectors - 1-1589058-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details