TE Connectivity Standard Circular Connectors ZPF000000000200053

Description
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 12 - 8 Housing Features Alignment Keyed : Insert Clocking Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Solder Receptacle Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 12 - 8 Housing Features Alignment Keyed : Insert Clocking Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Solder Receptacle Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000200053 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000200053
Standard Circular Connectors ZPF000000000200053
Body Features Hermetically Sealed : Yes Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 12 - 8 Housing Features Alignment Keyed : Insert Clocking Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Solder Receptacle Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 12 - 8

Housing Features


  • Alignment Keyed : Insert Clocking

Mechanical Attachment


  • Polarization Code : N

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Shell Type : Solder Receptacle

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000200053
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
Standard Circular Connectors - 1-1589062-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers