TE Connectivity Standard Circular Connectors ZPF000000000163830

Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 48 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 48 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 48 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 48 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 48 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 48 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000163830 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000163830
Standard Circular Connectors ZPF000000000163830
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 48 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 48 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 48 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Sealable : Yes Shell Type : Screw Fixing Receptacle Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Aluminum

Configuration Features


  • Number of Power Positions : 0
  • Number of Signal Positions : 48

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 48 - 0

Dimensions


  • Wire Size (MMSQ) : .22 - .96
  • Wire Size (AWG) : 18 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 48

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Polarization Code : X

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Screw Fixing Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000163830
Unspecified Connectors ZPF000000000163830
Special French Market

Special French Market

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000163830
Unspecified Connectors ZPF000000000163830
Special French Market

Special French Market

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000163830 ZPF000000000163830
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1734-1329-ND - DigiKey
Specs
Contact Size (AWG) 14 AWG
View Details
4 suppliers
Standard Circular Connectors - 1-1879995-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Voltage Rating 400 volts
Current Rating 13.0 amps
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-11-4-J-LC4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details