Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : N Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 10 - 6 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .21 - .93 Wire Size (AWG) : 18 - 24
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 120
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 10
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature Type : Jam Nut
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Accessory Color : Natural Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Thermoset
- Hermetically Sealed : No
- Shell Base Material : Aluminum
- Shell Plating Material : Cadmium
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying : N
- Number of Positions : 6
- Number of Power Positions : 0
- Number of Signal Positions : 6
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout Arrangement : 10 - 6
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : .21 - .93
- Wire Size (AWG) : 18 - 24
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 120
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 10
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Bayonet
- Panel Mount Feature Type : Jam Nut
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Product Type Features
- Accessory Color : Natural
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Panel
- Prewired : No
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Jam Nut Receptacle
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]