TE Connectivity Standard Circular Connectors ZPF000000000146531

Description
Body Features Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : N Product Type Features Product Type : Connector Assembly Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet
Description
Body Features Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : N Product Type Features Product Type : Connector Assembly Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000146531 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000146531
Standard Circular Connectors ZPF000000000146531
Body Features Shell Base Material : Stainless Steel Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : N Product Type Features Product Type : Connector Assembly Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range (DEGC) : -55 - 200

Body Features


  • Shell Base Material : Stainless Steel

Contact Features


  • Circular Connector Contact Type : Pin

Mechanical Attachment


  • Polarization Code : N

Product Type Features


  • Product Type : Connector Assembly
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000146531
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0014-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-C-WR5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details