TE Connectivity Standard Circular Connectors ZPF000000000141105

Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000141105 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000141105
Standard Circular Connectors ZPF000000000141105
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Aluminum

Configuration Features


  • Number of Power Positions : 0
  • Number of Signal Positions : 19

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 19 - 0

Dimensions


  • Wire Size (MMSQ) : .22 - .96
  • Wire Size (AWG) : 18 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 19

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000141105
Unspecified Connectors ZPF000000000141105
Special French Market

Special French Market

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000141105
Unspecified Connectors ZPF000000000141105
Special French Market

Special French Market

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000141105 ZPF000000000141105
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314102-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details