TE Connectivity Standard Circular Connectors ZPF000000000108355

Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Keying : Insert Polarization Y Number of Positions : 32 Number of Power Positions : 0 Number of Signal Positions : 32 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 32 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Accessory Color : Natural Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Keying : Insert Polarization Y Number of Positions : 32 Number of Power Positions : 0 Number of Signal Positions : 32 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 32 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Accessory Color : Natural Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000108355 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000108355
Standard Circular Connectors ZPF000000000108355
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Keying : Insert Polarization Y Number of Positions : 32 Number of Power Positions : 0 Number of Signal Positions : 32 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 32 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Accessory Color : Natural Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : No
  • Keying : Insert Polarization Y
  • Number of Positions : 32
  • Number of Power Positions : 0
  • Number of Signal Positions : 32

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 18 - 32
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 20 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Housing Features


  • Circular Connector Shell Size : 18

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Square Flange

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Accessory Color : Natural
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Square Flange

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000108355
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823588-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Contacts - 1508-097-0266-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Housings - 1734-1-2392563-5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Assemblies - 17-1-2379237-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
View Details
4 suppliers