TE ConnectivityConnector BackshellsZPF000000000106210
Description
Housing Features Compatible With Connector Shape : Rectangular
Product Type Features Connector Backshell Product Type : Backshell Kit Sealable : No
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Housing Features Compatible With Connector Shape : Rectangular
Product Type Features Connector Backshell Product Type : Backshell Kit Sealable : No
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Housing Features Compatible With Connector Shape : Rectangular
Product Type Features Connector Backshell Product Type : Backshell Kit Sealable : No
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Housing Features
Compatible With Connector Shape : Rectangular
Product Type Features
Connector Backshell Product Type : Backshell Kit
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]