TE Connectivity Standard Circular Connectors ZPF000000000105701

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : With Number of Positions : 31 Number of Power Positions : 0 Number of Signal Positions : 31 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 31 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : ESC10, EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : With Number of Positions : 31 Number of Power Positions : 0 Number of Signal Positions : 31 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 31 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : ESC10, EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000105701 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000105701
Standard Circular Connectors ZPF000000000105701
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Primary Product Color : Natural Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : With Number of Positions : 31 Number of Power Positions : 0 Number of Signal Positions : 31 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 31 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : ESC10, EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Primary Product Color : Natural
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Passivated Stainless Steel Firewall

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : With
  • Number of Positions : 31
  • Number of Power Positions : 0
  • Number of Signal Positions : 31

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 18 - 31
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 20 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : ESC10, EN2997

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000105701
Unspecified Connectors ZPF000000000105701
Engine

Engine

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000105701 ZPF000000000105701
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1-1437709-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
250V Electronic Connector - 436-1-213826-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Solder
Voltage Rating 250 volts
View Details
4 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details