TE Connectivity Connector Backshells ZPF000000000102763

Description
Configuration Features Number of Positions : 8 Housing Features Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Backshell Kit Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Backshell Kit Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - ZPF000000000102763 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
ZPF000000000102763
Connector Backshells ZPF000000000102763
Configuration Features Number of Positions : 8 Housing Features Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Backshell Kit Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 8

Housing Features


  • Compatible With Connector Shape : Rectangular

Product Type Features


  • Connector Backshell Product Type : Backshell Kit
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000102763
Unspecified Connectors ZPF000000000102763
DMC-M Multi Cavity

DMC-M Multi Cavity

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000102763 ZPF000000000102763
Product Name Connector Backshells Unspecified Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers