TE Connectivity Standard Circular Connectors ZPF000000000101285

Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 61 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : Y Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 61 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : Y Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000101285 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000101285
Standard Circular Connectors ZPF000000000101285
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 61 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 61 - 0 Dimensions Wire Size (MMSQ) : .22 - .96 Wire Size (AWG) : 18 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : Y Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Aluminum

Configuration Features


  • Number of Power Positions : 0
  • Number of Signal Positions : 61

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 61 - 0

Dimensions


  • Wire Size (MMSQ) : .22 - .96
  • Wire Size (AWG) : 18 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 61

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Polarization Code : Y

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000101285
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

13A 250V Electronic Connector - 436-1-213825-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Current Rating 13.0 amps
View Details
3 suppliers