TE Connectivity Standard Circular Connectors ZPF000000000099982

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization Y Number of Positions : 2 Number of Power Positions : 2 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 60 Contact Layout Arrangement : 18 - 2 Reverse Gender : No Dimensions Wire Size (MMSQ) : 3.31 - 13.3 Wire Size (AWG) : 6 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18 Industry Standards Approved Standards : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization Y Number of Positions : 2 Number of Power Positions : 2 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 60 Contact Layout Arrangement : 18 - 2 Reverse Gender : No Dimensions Wire Size (MMSQ) : 3.31 - 13.3 Wire Size (AWG) : 6 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18 Industry Standards Approved Standards : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000099982 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000099982
Standard Circular Connectors ZPF000000000099982
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization Y Number of Positions : 2 Number of Power Positions : 2 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 60 Contact Layout Arrangement : 18 - 2 Reverse Gender : No Dimensions Wire Size (MMSQ) : 3.31 - 13.3 Wire Size (AWG) : 6 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18 Industry Standards Approved Standards : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Keying : Keyway Polarization Y
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Less Pin
  • Contact Current Rating (Max) (AMP) : 60
  • Contact Layout Arrangement : 18 - 2
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 3.31 - 13.3
  • Wire Size (AWG) : 6 - 12

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 18

Industry Standards


  • Approved Standards : EN2997

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Accessory Color : Natural
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000099982
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers