TE Connectivity Standard Circular Connectors ZPF000000000098877

Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 12 - 93 Dimensions Wire Size (MMSQ) : 1.91 - 3.18 Wire Size (AWG) : 14 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 12 - 93 Dimensions Wire Size (MMSQ) : 1.91 - 3.18 Wire Size (AWG) : 14 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000098877 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000098877
Standard Circular Connectors ZPF000000000098877
Body Features Hermetically Sealed : No Shell Base Material : Aluminum Configuration Features Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 12 - 93 Dimensions Wire Size (MMSQ) : 1.91 - 3.18 Wire Size (AWG) : 14 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Shell Base Material : Aluminum

Configuration Features


  • Number of Power Positions : 0
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Less Pin
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : 12 - 93

Dimensions


  • Wire Size (MMSQ) : 1.91 - 3.18
  • Wire Size (AWG) : 14 - 12

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 12

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Polarization Code : X

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000098877
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-ZB-R3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Circular Connectors - 1-2314103-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Standard Circular Connectors - 1-2823450-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers