TE Connectivity Standard Circular Connectors ZPF000000000098064

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization Y Number of Positions : 15 Number of Power Positions : 0 Number of Signal Positions : 15 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 14 - 15 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization Y Number of Positions : 15 Number of Power Positions : 0 Number of Signal Positions : 15 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 14 - 15 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000098064 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000098064
Standard Circular Connectors ZPF000000000098064
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Passivated Stainless Steel Firewall Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization Y Number of Positions : 15 Number of Power Positions : 0 Number of Signal Positions : 15 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 14 - 15 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Industry Standards Compatible With Approved Standards Products : EN2997 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Passivated Stainless Steel Firewall

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Keying : Keyway Polarization Y
  • Number of Positions : 15
  • Number of Power Positions : 0
  • Number of Signal Positions : 15

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 14 - 15
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 20 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 14

Industry Standards


  • Compatible With Approved Standards Products : EN2997

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Product Type Features


  • Accessory Color : Natural
  • Assembly Type : Electrical Connector
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000098064
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2120959-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
4 suppliers
Standard Circular Connectors - 1-1589055-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Assemblies - 1-207216-1-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details