TE Connectivity Standard Circular Connectors ZPF000000000097649

Description
Body Features Circular Connector Insulation Material Type : Polyetherimide Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 23 - 55 Contact Quantity (Size 12) : 0 Contact Quantity (Size 16) : 0 Contact Quantity (Size 20) : 55 Contact Quantity (Size 22D) : 0 Contact Quantity (Size 8 Databus) : 0 Reverse Gender : No Dimensions Wire Size (MMSQ) : .21 - .6 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 23 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Push-Pull Self-Locking Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyetherimide Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 23 - 55 Contact Quantity (Size 12) : 0 Contact Quantity (Size 16) : 0 Contact Quantity (Size 20) : 55 Contact Quantity (Size 22D) : 0 Contact Quantity (Size 8 Databus) : 0 Reverse Gender : No Dimensions Wire Size (MMSQ) : .21 - .6 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 23 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Push-Pull Self-Locking Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000097649 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000097649
Standard Circular Connectors ZPF000000000097649
Body Features Circular Connector Insulation Material Type : Polyetherimide Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 23 - 55 Contact Quantity (Size 12) : 0 Contact Quantity (Size 16) : 0 Contact Quantity (Size 20) : 55 Contact Quantity (Size 22D) : 0 Contact Quantity (Size 8 Databus) : 0 Reverse Gender : No Dimensions Wire Size (MMSQ) : .21 - .6 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Circular Connector Shell Size : 23 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Push-Pull Self-Locking Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : No Product Type Features Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyetherimide
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 55
  • Number of Power Positions : 0
  • Number of Signal Positions : 55

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 23 - 55
  • Contact Quantity (Size 12) : 0
  • Contact Quantity (Size 16) : 0
  • Contact Quantity (Size 20) : 55
  • Contact Quantity (Size 22D) : 0
  • Contact Quantity (Size 8 Databus) : 0
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .21 - .6
  • Wire Size (AWG) : 20 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Housing Features


  • Circular Connector Shell Size : 23

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention Type : Push-Pull Self-Locking
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Square Flange

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000097649
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-0413-215-1605-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-097-0272-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details