ZPF000000000097416 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000097416
Description
Body Features Hermetically Sealed : No Shell Base Material : Bronze
Configuration Features Number of Power Positions : 2 Number of Signal Positions : 49
Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 61 - 5
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Hermetically Sealed : No Shell Base Material : Bronze
Configuration Features Number of Power Positions : 2 Number of Signal Positions : 49
Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 61 - 5
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Hermetically Sealed : No Shell Base Material : Bronze
Configuration Features Number of Power Positions : 2 Number of Signal Positions : 49
Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 61 - 5
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 61
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Hermetically Sealed : No
Shell Base Material : Bronze
Configuration Features
Number of Power Positions : 2
Number of Signal Positions : 49
Contact Features
Circular Connector Contact Type : Socket
Contact Layout Arrangement : 61 - 5
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 61
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Polarization
Polarization Code : N
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Circular Connector Type : Plug
Connector Product Type : Connector Assembly
Sealable : Yes
Shell Type : Metal
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]