ZPF000000000094959 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsZPF000000000094959
Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization A Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 15 - 97 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - 1.31 Wire Size (AWG) : 16 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15)
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature Type : Jam Nut
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Device Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization A Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 15 - 97 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - 1.31 Wire Size (AWG) : 16 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15)
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature Type : Jam Nut
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Device Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying : Keyway Polarization A Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Less Pin Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 15 - 97 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .2 - 1.31 Wire Size (AWG) : 16 - 24
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15)
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature Type : Jam Nut
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Accessory Color : Natural Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Device Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Plug
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Thermoset
Environmental Protection Type : Elastomer Sealed
Hermetically Sealed : No
Shell Base Material : Stainless Steel
Shell Plating Material : Nickel
Configuration Features
Contacts Preloaded : No
Factory Installed Backshell : Without
Keying : Keyway Polarization A
Number of Positions : 12
Number of Power Positions : 4
Number of Signal Positions : 8
Contact Features
Circular Connector Contact Type : Less Pin
Contact Current Rating (Max) (AMP) : 7.5, 13
Contact Layout Arrangement : 15 - 97
Reverse Gender : No
Dimensions
Wire Size (MMSQ) : .2 - 1.31
Wire Size (AWG) : 16 - 24
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : D (15)
Mechanical Attachment
Mating Alignment : With
Mating Alignment Type : Keyed
Mating Retention : With
Mating Retention Type : Threaded
Panel Mount Feature Type : Jam Nut
Operation/Application
Circuit Application : Power, Signal & High Speed Data
Durability Rating (CYCLE) : 500
Shielded : Yes
Product Type Features
Accessory Color : Natural
Assembly Type : Electrical Connector
Circular Connector Type : Plug
Connector & Contact Terminates To : Wire & Cable
Connector System : Wire-to-Device
Prewired : No
Product Type : Connector Assembly
Sealable : Yes
Shell Type : Plug
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]