Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, M2-V, MIL-PRF-5606 Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Natural Shell Base Material : Bronze
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 11 Number of Signal Positions : 11
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 19 - 11 Contact Quantity (Size 16) : 11 Reverse Gender : No
Dimensions Assembly Length : 32.5 MM [1.28 INCH ] Compatible Insulation Diameter Range : 1.65 - 2.77 MM [.065 - .109 INCH ] Panel Thickness (Recommended) : 1.58 - 3.2 MM [.062 - .126 INCH ] Wire Size (MMSQ) : 1.31 - .52 Wire Size (AWG) : 16 - 20
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 1250
Housing Features Circular Connector Shell Size : F (19)
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Polyetherimide
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, M2-V, MIL-PRF-5606
- Hermetically Sealed : No
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Primary Product Color : Natural
- Shell Base Material : Bronze
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Number of Positions : 11
- Number of Signal Positions : 11
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 13
- Contact Layout Arrangement : 19 - 11
- Contact Quantity (Size 16) : 11
- Reverse Gender : No
Dimensions
- Assembly Length : 32.5 MM [1.28 INCH ]
- Compatible Insulation Diameter Range : 1.65 - 2.77 MM [.065 - .109 INCH ]
- Panel Thickness (Recommended) : 1.58 - 3.2 MM [.062 - .126 INCH ]
- Wire Size (MMSQ) : 1.31 - .52
- Wire Size (AWG) : 16 - 20
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 1250
Housing Features
- Circular Connector Shell Size : F (19)
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Triple Start Threaded
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- Panel Mount Feature : With
- Panel Mount Feature Type : Jam Nut
- Polarization Code : N
Operation/Application
- Circuit Application : Power, Signal & High Speed Data
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Circular Connector Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Panel
- Prewired : No
- Sealable : Yes
- Shell Type : Metal
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]