TE Connectivity Standard Circular Connectors ZPF000000000087548

Description
Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, M2-V Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Natural Shell Base Material : Bronze Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 10 Number of Signal Positions : 10 Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 98 Contact Quantity (Size 20) : 10 Reverse Gender : No Dimensions Assembly Length : 32.5 MM  [1.28 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 850 Housing Features Circular Connector Shell Size : C (13) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, M2-V Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Natural Shell Base Material : Bronze Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 10 Number of Signal Positions : 10 Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 98 Contact Quantity (Size 20) : 10 Reverse Gender : No Dimensions Assembly Length : 32.5 MM  [1.28 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 850 Housing Features Circular Connector Shell Size : C (13) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ZPF000000000087548 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ZPF000000000087548
Standard Circular Connectors ZPF000000000087548
Body Features Circular Connector Insulation Material Type : Polyetherimide Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, M2-V Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Natural Shell Base Material : Bronze Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 10 Number of Signal Positions : 10 Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 98 Contact Quantity (Size 20) : 10 Reverse Gender : No Dimensions Assembly Length : 32.5 MM  [1.28 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 850 Housing Features Circular Connector Shell Size : C (13) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyetherimide
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-PRF-5606, M2-V
  • Hermetically Sealed : No
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Natural
  • Shell Base Material : Bronze

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 10
  • Number of Signal Positions : 10

Contact Features


  • Circular Connector Contact Type : Less Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 13 - 98
  • Contact Quantity (Size 20) : 10
  • Reverse Gender : No

Dimensions


  • Assembly Length : 32.5 MM  [1.28 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ]
  • Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ]
  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 20 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 850

Housing Features


  • Circular Connector Shell Size : C (13)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Jam Nut
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
ZPF000000000087548
MIL Spec Connector - MIL-DTL-38999 III ZPF000000000087548
38999 Series III

38999 Series III

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000087548 ZPF000000000087548
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 34 AWG
View Details
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Standard Circular Connectors - 1-2823588-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers